TE Connectivity Power Entry Module, Emi, 3A, 250Vac; Connector Type Corcom - Te Connectivity 3EGG8C-2

Description
Electronic Component
Request a Quote
Description
Electronic Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Module, Emi, 3A, 250Vac; Connector Type Corcom - Te Connectivity - 17R8652 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Emi, 3A, 250Vac; Connector Type Corcom - Te Connectivity
17R8652
Power Entry Module, Emi, 3A, 250Vac; Connector Type Corcom - Te Connectivity 17R8652
POWER ENTRY MODULE, EMI, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, EMI, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3EGG8C-2 17R8652
Product Name Power Entry Module, Emi, 3A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Specs
Connector Type Automotive Connector
View Details