TE Connectivity Power Entry Module, Emi, 3A, 250Vac; Connector Type Corcom Te Connectivity 3EGG8-2

Description
POWER ENTRY MODULE, EMI, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, EMI, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Emi, 3A, 250Vac; Connector Type Corcom Te Connectivity - 18R3106 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Emi, 3A, 250Vac; Connector Type Corcom Te Connectivity
18R3106
Power Entry Module, Emi, 3A, 250Vac; Connector Type Corcom Te Connectivity 18R3106
POWER ENTRY MODULE, EMI, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes

POWER ENTRY MODULE, EMI, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 18R3106
Product Name Power Entry Module, Emi, 3A, 250Vac; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details