TE Connectivity Rfi Power Line Filter, 3A, 360Ua; Connector Type Corcom - Te Connectivity 3EF1F

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rfi Power Line Filter, 3A, 360Ua; Connector Type Corcom - Te Connectivity - 52K4471 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 3A, 360Ua; Connector Type Corcom - Te Connectivity
52K4471
Rfi Power Line Filter, 3A, 360Ua; Connector Type Corcom - Te Connectivity 52K4471
RFI POWER LINE FILTER, 3A, 360UA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 3A, 360UA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3EF1F 52K4471
Product Name Rfi Power Line Filter, 3A, 360Ua; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1257-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details