TE Connectivity Power Inlet Filter, 3A, 250Vac; Connector Type Corcom - Te Connectivity 3EEJ1

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Inlet Filter, 3A, 250Vac; Connector Type Corcom - Te Connectivity - 98K8601 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, 3A, 250Vac; Connector Type Corcom - Te Connectivity
98K8601
Power Inlet Filter, 3A, 250Vac; Connector Type Corcom - Te Connectivity 98K8601
POWER INLET FILTER, 3A, 250VAC; Connector Type:IEC C13; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes

POWER INLET FILTER, 3A, 250VAC; Connector Type:IEC C13; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3EEJ1 98K8601
Product Name Power Inlet Filter, 3A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1353-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details