TE Connectivity Filter, Inlet, Iec, 3A; Capacitance Corcom Te Connectivity 3EEB1

Description
FILTER, INLET, IEC, 3A; Capacitance:48500pF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:1.45mH; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, INLET, IEC, 3A; Capacitance:48500pF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:1.45mH; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, Iec, 3A; Capacitance Corcom Te Connectivity - 98K8600 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, 3A; Capacitance Corcom Te Connectivity
98K8600
Filter, Inlet, Iec, 3A; Capacitance Corcom Te Connectivity 98K8600
FILTER, INLET, IEC, 3A; Capacitance:48500pF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:1.45mH; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, INLET, IEC, 3A; Capacitance:48500pF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:1.45mH; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 98K8600
Product Name Filter, Inlet, Iec, 3A; Capacitance Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
Power Line Filter Modules - 174-10KEPS10AFPWHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details