TE Connectivity Rfi Power Line Filter, 3A, 380Ua; Connector Type Corcom - Te Connectivity 3EC1

Description
RFI POWER LINE FILTER, 3A, 380UA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Capacitance:0.201µFR oHS Compliant: Yes
Description
RFI POWER LINE FILTER, 3A, 380UA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Capacitance:0.201µFR oHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 3A, 380Ua; Connector Type Corcom - Te Connectivity - 52K3842 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 3A, 380Ua; Connector Type Corcom - Te Connectivity
52K3842
Rfi Power Line Filter, 3A, 380Ua; Connector Type Corcom - Te Connectivity 52K3842
RFI POWER LINE FILTER, 3A, 380UA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Capacitance:0.201µFR oHS Compliant: Yes

RFI POWER LINE FILTER, 3A, 380UA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Capacitance:0.201µFRoHS Compliant: Yes

Supplier's Site
3Ec1=F7282 S0 Corcom - Te Connectivity - 75AC8234 - Newark, An Avnet Company
Chicago, IL, United States
3Ec1=F7282 S0 Corcom - Te Connectivity
75AC8234
3Ec1=F7282 S0 Corcom - Te Connectivity 75AC8234
3EC1=F7282 S0

3EC1=F7282 S0

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 52K3842 75AC8234
Product Name Rfi Power Line Filter, 3A, 380Ua; Connector Type Corcom - Te Connectivity 3Ec1=F7282 S0 Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1265-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
View Details