TE Connectivity Emi/rfi Power Line Filter, 3A 380Ua; Current Rating Corcom Te Connectivity 3EBS1

Description
EMI/RFI POWER LINE FILTER, 3A 380UA; Current Rating:3A; Voltage Rating:250VAC; Product Range:-; Capacitance:48500pF; Depth:2.2"; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Height:0.9"; Inductance Min:1.45mH; Width:1.185" RoHS Compliant: Yes
Datasheet
Description
EMI/RFI POWER LINE FILTER, 3A 380UA; Current Rating:3A; Voltage Rating:250VAC; Product Range:-; Capacitance:48500pF; Depth:2.2"; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Height:0.9"; Inductance Min:1.45mH; Width:1.185" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Power Line Filter, 3A 380Ua; Current Rating Corcom Te Connectivity - 86H8544 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 3A 380Ua; Current Rating Corcom Te Connectivity
86H8544
Emi/rfi Power Line Filter, 3A 380Ua; Current Rating Corcom Te Connectivity 86H8544
EMI/RFI POWER LINE FILTER, 3A 380UA; Current Rating:3A; Voltage Rating:250VAC; Product Range:-; Capacitance:48500pF; Depth:2.2"; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Height:0.9"; Inductance Min:1.45mH; Width:1.185" RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 3A 380UA; Current Rating:3A; Voltage Rating:250VAC; Product Range:-; Capacitance:48500pF; Depth:2.2"; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Height:0.9"; Inductance Min:1.45mH; Width:1.185" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 86H8544
Product Name Emi/rfi Power Line Filter, 3A 380Ua; Current Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1936535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Faston
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-134-824-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers