TE Connectivity Filter, Emi/rfi, 3A, 360Ua; Filter Applications Corcom Te Connectivity 3EB3

Description
FILTER, EMI/RFI, 3A, 360uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI/RFI, 3A, 360uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi/rfi, 3A, 360Ua; Filter Applications Corcom Te Connectivity - 52K3844 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, 3A, 360Ua; Filter Applications Corcom Te Connectivity
52K3844
Filter, Emi/rfi, 3A, 360Ua; Filter Applications Corcom Te Connectivity 52K3844
FILTER, EMI/RFI, 3A, 360uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes

FILTER, EMI/RFI, 3A, 360uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52K3844
Product Name Filter, Emi/rfi, 3A, 360Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5677-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 2871246 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details