TE Connectivity Filter, Emi/rfi, Iec, 3A, 10Ua; Connector Type Corcom - Te Connectivity 3DAF1

Description
FILTER, EMI/RFI, IEC, 3A, 10uA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:125VDC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI/RFI, IEC, 3A, 10uA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:125VDC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi/rfi, Iec, 3A, 10Ua; Connector Type Corcom - Te Connectivity - 87K0159 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, Iec, 3A, 10Ua; Connector Type Corcom - Te Connectivity
87K0159
Filter, Emi/rfi, Iec, 3A, 10Ua; Connector Type Corcom - Te Connectivity 87K0159
FILTER, EMI/RFI, IEC, 3A, 10uA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:125VDC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

FILTER, EMI/RFI, IEC, 3A, 10uA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:125VDC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87K0159
Product Name Filter, Emi/rfi, Iec, 3A, 10Ua; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products