TE Connectivity Power Entry Module, Male, 3A; Connector Type Corcom - Te Connectivity 3CUFS1

Description
POWER ENTRY MODULE, MALE, 3A; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, MALE, 3A; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Male, 3A; Connector Type Corcom - Te Connectivity - 60R5633 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 3A; Connector Type Corcom - Te Connectivity
60R5633
Power Entry Module, Male, 3A; Connector Type Corcom - Te Connectivity 60R5633
POWER ENTRY MODULE, MALE, 3A; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 3A; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60R5633
Product Name Power Entry Module, Male, 3A; Connector Type Corcom - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products