TE Connectivity Power Entry Modules (PEM) 3CHS1

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Modules (PEM) - CCM2004-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM2004-ND
Power Entry Modules (PEM) CCM2004-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Module, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity - 18R3095 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity
18R3095
Power Entry Module, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity 18R3095
POWER ENTRY MODULE, MEDICAL, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3CHS1 CCM2004-ND 18R3095
Product Name Power Entry Modules (PEM) Power Entry Module, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data