Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE Wire Color (Base) : Green, Red
Configuration Features Number of Conductors : 2 Number of Strands : 19
Dimensions Conductor Diameter Range : .58 MM [.023 INCH ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .21 Wire Size (AWG) : 24
Electrical Characteristics Operating Voltage (VAC) : 600
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 55A
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
- Wire Color (Base) : Green, Red
Configuration Features
- Number of Conductors : 2
- Number of Strands : 19
Dimensions
- Conductor Diameter Range : .58 MM [.023 INCH ]
- Strand Size (AWG) : 36
- Wire Size (MMSQ) : .21
- Wire Size (AWG) : 24
Electrical Characteristics
- Operating Voltage (VAC) : 600
Product Type Features
Usage Conditions