Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 18.4 MM [.724 INCH ] Barrel Length : 77 MM [3.031 INCH ] Barrel Outside Diameter : 24.2 MM [.952 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 185 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 140 MM [5.511 INCH ] Lug Width : 36.5 MM [1.437 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Compression Stud Size : M16
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 18.4 MM [.724 INCH ]
- Barrel Length : 77 MM [3.031 INCH ]
- Barrel Outside Diameter : 24.2 MM [.952 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 185
- Compatible Conductor Range (AWGKC) : 350 - 350
- Lug Length : 140 MM [5.511 INCH ]
- Lug Width : 36.5 MM [1.437 INCH ]
Electrical Characteristics
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Compression
- Stud Size : M16