TE Connectivity Hook Up Wire 3970213001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .2 MM  [.008 INCH ] Conductor Diameter Range : .99 MM  [.039 INCH ] Outside Cable Diameter : 1.56 MM  [.062 INCH ] Strand Size (AWG) : 19 Wire Size (MMSQ) : .6 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 750, 1300 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .2 MM  [.008 INCH ] Conductor Diameter Range : .99 MM  [.039 INCH ] Outside Cable Diameter : 1.56 MM  [.062 INCH ] Strand Size (AWG) : 19 Wire Size (MMSQ) : .6 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 750, 1300 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 3970213001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
3970213001
Hook Up Wire 3970213001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .2 MM  [.008 INCH ] Conductor Diameter Range : .99 MM  [.039 INCH ] Outside Cable Diameter : 1.56 MM  [.062 INCH ] Strand Size (AWG) : 19 Wire Size (MMSQ) : .6 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 750, 1300 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .2 MM  [.008 INCH ]
  • Conductor Diameter Range : .99 MM  [.039 INCH ]
  • Outside Cable Diameter : 1.56 MM  [.062 INCH ]
  • Strand Size (AWG) : 19
  • Wire Size (MMSQ) : .6
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (V) : 750, 1300

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 100G
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
 - 3970213001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Low Fire Hazard Wire

Low Fire Hazard Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 3970213001 3970213001
Product Name Hook Up Wire
Rated Voltage 750 to 1300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1107903001 - TE Connectivity
Specs
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
International 4 mm² (0.0062 in²)
View Details
Hook Up Wire - 103145-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers