TE Connectivity Heat Shrink Boots 396205N001

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 5.6 - 12.4 MM  [.22 - .488 INCH ] Wire/Cable Outside Diameter : .236 in, .39 in, 6 mm, .3 in, 9 mm, .433 in, .276 in, 8 mm, 7 mm, 10 mm, 11 mm, .31 in, .43 in, .35 in Industry Standards Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II Government Qualified : Yes Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 5.6 - 12.4 MM  [.22 - .488 INCH ] Wire/Cable Outside Diameter : .236 in, .39 in, 6 mm, .3 in, 9 mm, .433 in, .276 in, 8 mm, 7 mm, 10 mm, 11 mm, .31 in, .43 in, .35 in Industry Standards Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II Government Qualified : Yes Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 396205N001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
396205N001
Heat Shrink Boots 396205N001
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 5.6 - 12.4 MM  [.22 - .488 INCH ] Wire/Cable Outside Diameter : .236 in, .39 in, 6 mm, .3 in, 9 mm, .433 in, .276 in, 8 mm, 7 mm, 10 mm, 11 mm, .31 in, .43 in, .35 in Industry Standards Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II Government Qualified : Yes Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Polyolefin Flexible Modified
  • Material Code : 4

Configuration Features


  • Lipped : Yes

Dimensions


  • Cable Diameter Range : 5.6 - 12.4 MM  [.22 - .488 INCH ]
  • Wire/Cable Outside Diameter : .236 in, .39 in, 6 mm, .3 in, 9 mm, .433 in, .276 in, 8 mm, 7 mm, 10 mm, 11 mm, .31 in, .43 in, .35 in

Industry Standards


  • Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II
  • Government Qualified : Yes

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Type : Adhesive Purchased Separately
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now
shrink tube - 396205N001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
396205N001
shrink tube 396205N001
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 396205N001 396205N001
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0962614002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Cable Transitions & Breakouts - 052095-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 021879-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details