TE Connectivity
Splices
396151-000
Description
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 165 MM [6.5 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 165 MM [6.5 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 165 MM [6.5 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392
Contact Features
- Contact Base Material : Copper Alloy
Dimensions
- Product Length : 165 MM [6.5 INCH ]
- Wire Size (MMSQ) : .75 - .5
- Wire Size (AWG) : 18 - 20
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range (DEGC) : -67 - 392
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
396151-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
3 suppliers
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details