TE Connectivity Connector Backshells 396055-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 34 MM  [1.33 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS27653, MS27665, MS27479, MS27473, MS27474, MS24266, MS27481, MS27484, MS27467, MS27480, MS27656, MS27497, MS27652, MS27472, MS27661, MS27468 Operation/Applicatio n Compatible With Connector Shell Size : 17, 16 Other Entry Size Code : 12 TE Connector Interface Code : 41 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 34 MM  [1.33 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS27653, MS27665, MS27479, MS27473, MS27474, MS24266, MS27481, MS27484, MS27467, MS27480, MS27656, MS27497, MS27652, MS27472, MS27661, MS27468 Operation/Applicatio n Compatible With Connector Shell Size : 17, 16 Other Entry Size Code : 12 TE Connector Interface Code : 41 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 396055-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
396055-000
Connector Backshells 396055-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 34 MM  [1.33 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS27653, MS27665, MS27479, MS27473, MS27474, MS24266, MS27481, MS27484, MS27467, MS27480, MS27656, MS27497, MS27652, MS27472, MS27661, MS27468 Operation/Applicatio n Compatible With Connector Shell Size : 17, 16 Other Entry Size Code : 12 TE Connector Interface Code : 41 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ]
  • Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ]
  • Product Length : 34 MM  [1.33 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MS27653, MS27665, MS27479, MS27473, MS27474, MS24266, MS27481, MS27484, MS27467, MS27480, MS27656, MS27497, MS27652, MS27472, MS27661, MS27468

Operation/Application


  • Compatible With Connector Shell Size : 17, 16

Other


  • Entry Size Code : 12
  • TE Connector Interface Code : 41

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR12AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Txr41Ab90-1612Ai Raychem - Te Connectivity - 36AC4059 - Newark, An Avnet Company
Chicago, IL, United States
Txr41Ab90-1612Ai Raychem - Te Connectivity
36AC4059
Txr41Ab90-1612Ai Raychem - Te Connectivity 36AC4059
TXR41AB90-1612AI

TXR41AB90-1612AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 396055-000 36AC4059
Product Name Connector Backshells Txr41Ab90-1612Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

MIL Spec Connector - MIL-DTL-26482 - 0031-069-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 006-0972-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details