TE Connectivity Cable Transitions & Breakouts 395047-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 6.1 - 13.2 MM  [.24 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.1 - 13.2 MM  [.24 - .52 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 342A Size Code : 124 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 6.1 - 13.2 MM  [.24 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.1 - 13.2 MM  [.24 - .52 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 342A Size Code : 124 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 395047-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
395047-000
Cable Transitions & Breakouts 395047-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 6.1 - 13.2 MM  [.24 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.1 - 13.2 MM  [.24 - .52 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 342A Size Code : 124 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ]
  • Inside Diameter Range (Leg 1) : 6.1 - 13.2 MM  [.24 - .52 INCH ]
  • Inside Diameter Range (Leg 2) : 6.1 - 13.2 MM  [.24 - .52 INCH ]

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 342A
  • Size Code : 124

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 395047-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
395047-000
shrink tube 395047-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 395047-000 395047-000
Product Name Cable Transitions & Breakouts shrink tube
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 067125N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 064743N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 013055-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Features Flame Retardant
View Details
Heat Shrink Tubing - 0021032009 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details