TE Connectivity Mechanical Connectors 394994-000

Description
Body Features Blocked : Yes Compatible Conductor Material : Copper Conductor Type : Solid, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 6 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 19 Inside Diameter Range (MM) : 20.9 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt
Request a Quote
Description
Body Features Blocked : Yes Compatible Conductor Material : Copper Conductor Type : Solid, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 6 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 19 Inside Diameter Range (MM) : 20.9 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 394994-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
394994-000
Mechanical Connectors 394994-000
Body Features Blocked : Yes Compatible Conductor Material : Copper Conductor Type : Solid, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 6 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 19 Inside Diameter Range (MM) : 20.9 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt

Body Features


  • Blocked : Yes
  • Compatible Conductor Material : Copper
  • Conductor Type : Solid, Stranded
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 6
  • Visual Inspection : No

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 19
  • Inside Diameter Range (MM) : 20.9

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Operation/Application


  • Mechanical Connector Product Type : Bolted Connector

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 394994-000
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products