TE Connectivity PCB Headers & Receptacles 394911-E

Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 6 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8.7 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Dimensions Connector Height : 11.4 MM  [.449 INCH ] Connector Length : 12.7 MM  [.5 INCH ] Connector Width : 3 MM  [.118 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : One Piece - IDC Sealable : No Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 6 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8.7 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Dimensions Connector Height : 11.4 MM  [.449 INCH ] Connector Length : 12.7 MM  [.5 INCH ] Connector Width : 3 MM  [.118 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : One Piece - IDC Sealable : No Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 394911-E - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
394911-E
PCB Headers & Receptacles 394911-E
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 6 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8.7 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Dimensions Connector Height : 11.4 MM  [.449 INCH ] Connector Length : 12.7 MM  [.5 INCH ] Connector Width : 3 MM  [.118 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : One Piece - IDC Sealable : No Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Loaded Positions : 6
  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 8.7
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 11.4 MM  [.449 INCH ]
  • Connector Length : 12.7 MM  [.5 INCH ]
  • Connector Width : 3 MM  [.118 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Positive Lock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Board
  • Header Type : One Piece - IDC
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 394911-E
Product Name PCB Headers & Receptacles
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102321-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103233-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102162-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102156-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details