TE Connectivity Connector Hardware, Mounts, Locks & Retainers 394905-E

Description
Body Features Primary Product Material : Steel Mechanical Attachment Thread Size : M10 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Sealable : No Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Steel Mechanical Attachment Thread Size : M10 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Sealable : No Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 394905-E - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
394905-E
Connector Hardware, Mounts, Locks & Retainers 394905-E
Body Features Primary Product Material : Steel Mechanical Attachment Thread Size : M10 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Sealable : No Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Material : Steel

Mechanical Attachment


  • Thread Size : M10

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Connector Accessories - 2684-394905-E-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
2684-394905-E-ND
Circular Connector Accessories 2684-394905-E-ND
MRDEZT MUTTER M10 X 1 FUER PL.DI

MRDEZT MUTTER M10 X 1 FUER PL.DI

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 394905-E 2684-394905-E-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapters - Between Series - 033-0111-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Accessories - 17-100P160-15-1-ZB-WR5-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details