394847-E -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
394847-E
Description
Body Features Primary Product Color : Natural Primary Product Material : Brass Product Orientation : Vertical
Mechanical Attachment Thread Size : M12, M14
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Sealable : Yes
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-40 - 257 DEGF ]
-
TE Connectivity
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Brass Product Orientation : Vertical
Mechanical Attachment Thread Size : M12, M14
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Sealable : Yes
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Connector Hardware, Mounts, Locks & Retainers
394847-E
Body Features Primary Product Color : Natural Primary Product Material : Brass Product Orientation : Vertical
Mechanical Attachment Thread Size : M12, M14
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Sealable : Yes
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Primary Product Color : Natural
- Primary Product Material : Brass
- Product Orientation : Vertical
Mechanical Attachment
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector Hardware Accessory Type : Nut
- Hardware Accessory Function : Latching, Locking & Retention, Mounting
- Sealable : Yes
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Datasheet
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
394847-E |
394847-E |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Circular Connector Accessories |
|
Geometry
|
Straight
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Circular / Cylindrical Connectors
Mounting
Panel Mount, Through Hole
Voltage Rating
250 volts
View Details
2 suppliers