TE Connectivity Connector Hardware, Mounts, Locks & Retainers 394828-E

Description
Body Features Primary Product Color : Natural Primary Product Material : Brass Product Orientation : Vertical Mechanical Attachment Thread Size : M12, M14 Packaging Features Packaging Method : Pack Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Brass Product Orientation : Vertical Mechanical Attachment Thread Size : M12, M14 Packaging Features Packaging Method : Pack Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 394828-E - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
394828-E
Connector Hardware, Mounts, Locks & Retainers 394828-E
Body Features Primary Product Color : Natural Primary Product Material : Brass Product Orientation : Vertical Mechanical Attachment Thread Size : M12, M14 Packaging Features Packaging Method : Pack Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Brass
  • Product Orientation : Vertical

Mechanical Attachment


  • Thread Size : M12, M14

Packaging Features


  • Packaging Method : Pack
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Circular Connector Accessories - 2684-394828-E-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
2684-394828-E-ND
Circular Connector Accessories 2684-394828-E-ND
Connector Coupling Nut M12

Connector Coupling Nut M12

Buy Now Datasheet
Connectors Circular, Industrial - Metal, Shell Only - 394828-E - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Shell Only
394828-E
Connectors Circular, Industrial - Metal, Shell Only 394828-E
M12 METALL SHELL FOR M12 FEMALE CONNECTORS

M12 METALL SHELL FOR M12 FEMALE CONNECTORS

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 394828-E 2684-394828-E-ND 394828-E
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Accessories Connectors Circular, Industrial - Metal, Shell Only
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-C-WR5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RF Connectors / Coaxial Connectors - 032-0023-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers