TE Connectivity Connectors, Interconnects Backplane Connectors Specialized 394452

Description
Manufacturer: TE Connectivity Erni Category: Connectors, Interconnects Backplane Connectors Specialized Pitch: 0.098" (2.50mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Contact Finish: Gold Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 40 Differential Pairs Operating Temperature: -55°C ~ 125°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Obsolete
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Erni Category: Connectors, Interconnects Backplane Connectors Specialized Pitch: 0.098" (2.50mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Contact Finish: Gold Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 40 Differential Pairs Operating Temperature: -55°C ~ 125°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Backplane Connectors Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Specialized
Connectors, Interconnects Backplane Connectors Specialized
Manufacturer: TE Connectivity Erni Category: Connectors, Interconnects Backplane Connectors Specialized Pitch: 0.098" (2.50mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Contact Finish: Gold Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 40 Differential Pairs Operating Temperature: -55°C ~ 125°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Obsolete

Manufacturer: TE Connectivity Erni
Category: Connectors, Interconnects Backplane Connectors Specialized
Pitch: 0.098" (2.50mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Contact Finish: Gold
Material Flammability Rating: UL94 V-0
Contact Layout, Typical: 40 Differential Pairs
Operating Temperature: -55°C ~ 125°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-394452
Electronic Connector 407-394452
ZD PLUS M 4-10 40POS 1.6MM Product overview: 394452 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-394452 can be used for catalog matching and distributor lookup.

ZD PLUS M 4-10 40POS 1.6MM Product overview: 394452 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-394452 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 407-394452
Product Name Connectors, Interconnects Backplane Connectors Specialized Electronic Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11071-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details