TE Connectivity SolderSleeve Shield Terminators 392677-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Recovered Inside Diameter (Max) : .89 MM  [.035 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator, Wire Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 175 Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Recovered Inside Diameter (Max) : .89 MM  [.035 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator, Wire Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 175 Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 392677-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
392677-000
SolderSleeve Shield Terminators 392677-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Recovered Inside Diameter (Max) : .89 MM  [.035 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator, Wire Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 175 Wire Temperature (Max) (DEGC) : 125

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ]
  • Recovered Inside Diameter (Max) : .89 MM  [.035 INCH ]

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator, Wire Terminator

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 175
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 392677-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 024278-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 3099740002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 126312N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 094103-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details