TE Connectivity Inline Module Sockets 390322-1

Description
144 Position SODIMM SDRAM Socket Surface Mount, Right Angle
Request a Quote Datasheet
Description
144 Position SODIMM SDRAM Socket Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Module Sockets - A115195-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A115195-ND
Inline Module Sockets A115195-ND
144 Position SODIMM SDRAM Socket Surface Mount, Right Angle

144 Position SODIMM SDRAM Socket Surface Mount, Right Angle

Buy Now Datasheet
Sodimm Socket, 144Pos, Copper; Memory / Card Type Amp - Te Connectivity - 99X2202 - Newark, An Avnet Company
Chicago, IL, United States
Sodimm Socket, 144Pos, Copper; Memory / Card Type Amp - Te Connectivity
99X2202
Sodimm Socket, 144Pos, Copper; Memory / Card Type Amp - Te Connectivity 99X2202
SODIMM SOCKET, 144POS, COPPER; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:144Contacts ; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

SODIMM SOCKET, 144POS, COPPER; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:144Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A115195-ND 99X2202
Product Name Inline Module Sockets Sodimm Socket, 144Pos, Copper; Memory / Card Type Amp - Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1367-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details