TE Connectivity ™ Sockets for ICs, Transistors - 390262-2 390262-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 115482-390262-2 Packaging: Tube/Rail Type: DIP, 0.6" (15.24mm) Row Spacing Features: Open Frame Termination: Solder Mounting: Through Hole, Right Angle, Vertical Number of Positions or Pins (Grid): 28 (2 x 14) Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Material - Post: Phosphor Bronze Termination Post Length: 0.118" (3.00mm) Contact Resistance: 30 mOhm Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1,700
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 115482-390262-2 Packaging: Tube/Rail Type: DIP, 0.6" (15.24mm) Row Spacing Features: Open Frame Termination: Solder Mounting: Through Hole, Right Angle, Vertical Number of Positions or Pins (Grid): 28 (2 x 14) Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Material - Post: Phosphor Bronze Termination Post Length: 0.118" (3.00mm) Contact Resistance: 30 mOhm Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1,700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 390262-2 - 115482-390262-2 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 390262-2
115482-390262-2
Sockets for ICs, Transistors - 390262-2 115482-390262-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 115482-390262-2 Packaging: Tube/Rail Type: DIP, 0.6" (15.24mm) Row Spacing Features: Open Frame Termination: Solder Mounting: Through Hole, Right Angle, Vertical Number of Positions or Pins (Grid): 28 (2 x 14) Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Material - Post: Phosphor Bronze Termination Post Length: 0.118" (3.00mm) Contact Resistance: 30 mOhm Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1,700

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 115482-390262-2
Packaging: Tube/Rail
Type: DIP, 0.6" (15.24mm) Row Spacing
Features: Open Frame
Termination: Solder
Mounting: Through Hole, Right Angle, Vertical
Number of Positions or Pins (Grid): 28 (2 x 14)
Pitch - Mating: 2.54mm
Contact Finish - Mating: Tin
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Material - Post: Phosphor Bronze
Termination Post Length: 0.118" (3.00mm)
Contact Resistance: 30 mOhm
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1,700

Buy Now Datasheet
Sockets for ICs, Transistors - 390262-2 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
390262-2
Sockets for ICs, Transistors 390262-2
CONN IC DIP SOCKET 28POS TIN

CONN IC DIP SOCKET 28POS TIN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 115482-390262-2 390262-2
Product Name Sockets for ICs, Transistors - 390262-2 Sockets for ICs, Transistors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CHAMELEON PLUG - 027-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details