Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
TE CONNECTIVITY
390261-2 -- SOCKETS FOR ICS, TRANSISTORS
TE Connectivity
Sockets for ICs, Transistors
390261-2
Description
CONN IC DIP SOCKET 8POS TIN-LEAD
Lingto Electronic Limited
Done
Datasheet
Description
CONN IC DIP SOCKET 8POS TIN-LEAD
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
390261-2
Sockets for ICs, Transistors
390261-2
CONN IC DIP SOCKET 8POS TIN-LEAD
CONN IC DIP SOCKET 8POS TIN-LEAD
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Electrical Connectors
Product Number
390261-2
Product Name
Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data
Similar Products
MPF Products, INC.
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins
A1881-1-CN
Specs
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
PIC Wire & Cable
50 Ohm C Connector, C 90° Plug
190507A
Specs
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Right Angle
Termination
Crimp
View Details
Smiths Interconnect, a Molex company
MIL-DTL-83513 Filter (Micro D)
Specs
Connector Type
Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
Amphenol Communications Solutions
PCI Express
10025026-10000PLF
Specs
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2
suppliers