TE Connectivity Memory Connectors - Inline Module Sockets - 390114-1 390114-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 729009-390114-1 Packaging: Tray Number of Positions: 144 Mounting Style: SMT, Right Angle Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Connector Style: SODIMM Mounting Feature: Normal, Standard - Top Memory Type: SDRAM Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 729009-390114-1 Packaging: Tray Number of Positions: 144 Mounting Style: SMT, Right Angle Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Connector Style: SODIMM Mounting Feature: Normal, Standard - Top Memory Type: SDRAM Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Inline Module Sockets - 390114-1 - 729009-390114-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 390114-1
729009-390114-1
Memory Connectors - Inline Module Sockets - 390114-1 729009-390114-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 729009-390114-1 Packaging: Tray Number of Positions: 144 Mounting Style: SMT, Right Angle Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Connector Style: SODIMM Mounting Feature: Normal, Standard - Top Memory Type: SDRAM Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 729009-390114-1
Packaging: Tray
Number of Positions: 144
Mounting Style: SMT, Right Angle
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: 10.0μin (0.25μm)
Connector Style: SODIMM
Mounting Feature: Normal, Standard - Top
Memory Type: SDRAM
Categories: Connectors, Interconnects
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Connectors Sockets - Unreviewed - 390114-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - Unreviewed
390114-1
Connectors Sockets - Unreviewed 390114-1
SKT,SODIMM,144P,SDRA M3.3V,LOW,

SKT,SODIMM,144P,SDRAM3.3V,LOW,

Buy Now
Memory Socket, So-Dimm, 144 Position; Memory / Card Type Amp - Te Connectivity - 33B8453 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, So-Dimm, 144 Position; Memory / Card Type Amp - Te Connectivity
33B8453
Memory Socket, So-Dimm, 144 Position; Memory / Card Type Amp - Te Connectivity 33B8453
MEMORY SOCKET, SO-DIMM, 144 POSITION; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:144Contacts ; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:-; Pitch Spacing:0.8"RoHS Compliant: Yes

MEMORY SOCKET, SO-DIMM, 144 POSITION; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:144Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:-; Pitch Spacing:0.8"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 729009-390114-1 390114-1 33B8453
Product Name Memory Connectors - Inline Module Sockets - 390114-1 Connectors Sockets - Unreviewed Memory Socket, So-Dimm, 144 Position; Memory / Card Type Amp - Te Connectivity
Mounting SMT, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details