144 Position SODIMM SDRAM Socket Surface Mount, Right Angle
Win Source Part Number: 1038349-390113-1
Category: Connectors, Interconnects>Memory
Number of Positions: 144
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Connector Style: SODIMM
Standard Package: 200
Mounting Feature: Normal, Standard - Top
Memory Type: SDRAM
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): 390112-1; 390322-1; 6-390114-1; 1473006-4; 2013311-1; 2013287-11681975; 390113-1..;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -390113-1-SI,3901131
Base Product Number: 390113
SKT,SODIMM,144P,SDRA
CONN SKT SODIMM 144POS R/A SMD
MEMORY SOCKET, SODIMM, 144POS, CAM-IN; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:144Contacts
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A115194-ND | 1038349-390113-1 | 390113-1 | 390113-1 | 38AC3119 |
| Product Name | Inline Module Sockets | Connectors, Interconnects - Memory Connectors - Inline Module Sockets | Memory Connectors | Inline Module Sockets | Memory Socket, Sodimm, 144Pos, Cam-In; Memory / Card Type Amp - Te Connectivity |
| Mounting | Surface Mount | Surface Mount, Right Angle | Surface Mount |