TE Connectivity Memory / Card Type Amp - Te Connectivity 390112-1.

Description
Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:144Contacts ; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:SODIMM Socket; Pitch Spacing:0.8mm RoHS Compliant: Yes
Description
Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:144Contacts ; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:SODIMM Socket; Pitch Spacing:0.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory / Card Type Amp - Te Connectivity - 26AC7320 - Newark, An Avnet Company
Chicago, IL, United States
Memory / Card Type Amp - Te Connectivity
26AC7320
Memory / Card Type Amp - Te Connectivity 26AC7320
Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:144Contacts ; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:SODIMM Socket; Pitch Spacing:0.8mm RoHS Compliant: Yes

Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:144Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:SODIMM Socket; Pitch Spacing:0.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC7320
Product Name Memory / Card Type Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details