144 Position SODIMM SDRAM Socket Surface Mount, Right Angle
390112-1 - SKT,SODIMM,144P,SDRA
SOCKET IC, DIMM, SDRAM, 144WAY; Product Range:-; Connector Type:SODIMM Socket; No. of Contacts:144Contacts
CONN SKT SODIMM 144POS R/A SMD
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A141447-ND | 390112-1 | 42AJ3549 | 98K8976 | 390112-1 |
| Product Name | Inline Module Sockets | Memory Connectors | 390112-1 - Skt,sodimm,144P,sdram3.3V,high Amp - Te Connectivity | Socket Ic, Dimm, Sdram, 144Way; Product Range Amp - Te Connectivity | Inline Module Sockets |
| Mounting | Surface Mount | Surface Mount |