Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight
Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel
Dimensions Panel Thickness (Recommended) : 3.2 MM [.126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 16.26 MM [.64 INCH ]
Electrical Characteristics Impedance (OHM) : 75
Mechanical Attachment Panel Mount Feature Type : Hex Nut
Other Coupling Nut Base Material : Brass Dielectric Material : PTFE
Packaging Features Packaging Method : Box
Product Type Features Compatible With RF Cable Type : RG 187, RG 179 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Jack RF Interface : TNC
Termination Features Termination Method to Wire & Cable : Solder
Body Features
- Body Material : Brass
- Body Plating Material : Nickel
- Cable Connector Orientation : Straight
Contact Features
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Nickel
Dimensions
- Panel Thickness (Recommended) : 3.2 MM [.126 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 16.26 MM [.64 INCH ]
Electrical Characteristics
Mechanical Attachment
- Panel Mount Feature Type : Hex Nut
Other
- Coupling Nut Base Material : Brass
- Dielectric Material : PTFE
Packaging Features
Product Type Features
- Compatible With RF Cable Type : RG 187, RG 179
- Connector & Contact Terminates To : Wire & Cable
- RF Connector Style : Jack
- RF Interface : TNC
Termination Features
- Termination Method to Wire & Cable : Solder