TE Connectivity
Connector Contacts
38946-16
Description
Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Size : Size 16
Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Size : Size 16
Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Size : Size 16
Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Current Rating (Max) (AMP) : 13
- Contact Size : Size 16
Dimensions
- Wire Size (MMSQ) : .5 - 1.5
- Wire Size (AWG) : 20 - 16
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
38946-16 |
|
Product Name
|
Connector Contacts |
|
North American
|
16 to 20 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Features
RoHS
North American
12 to 14 AWG
International
2.08 to 3.62 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details