TE Connectivity
Connector Contacts
38946-12
Description
Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 12 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 12 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 12 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Current Rating (Max) (AMP) : 23
- Contact Mating Area Plating Material : Gold (Au)
- Contact Size : Size 12
- Contact Type : Socket
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Wire Size (MMSQ) : 2.5 - 4
- Wire Size (AWG) : 14 - 12
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
38946-12 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Terminal Type
Blade Crimp
Features
RoHS; Insulated
View Details