TE Connectivity
Connector Contacts
38943-22
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 22 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 22 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 22 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Size : Size 22
- Contact Type : Socket
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Wire Size (MMSQ) : .08 - .34
- Wire Size (AWG) : 28 - 22
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
38943-22 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
North American
26 to 32 AWG
International
0.0300 to 0.1400 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2500 to 0.5000 mm2
View Details