TE Connectivity Contact, Pin, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity 38941-22

Description
CONTACT, PIN, 28-22AWG, CRIMP; Product Range:369 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes
Description
CONTACT, PIN, 28-22AWG, CRIMP; Product Range:369 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity - 08X6577 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity
08X6577
Contact, Pin, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity 08X6577
CONTACT, PIN, 28-22AWG, CRIMP; Product Range:369 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

CONTACT, PIN, 28-22AWG, CRIMP; Product Range:369 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 08X6577
Product Name Contact, Pin, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Crimp Contacts - 7194622P - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details