Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Violet, Black, Brown, Green, White, Gray, Orange
Configuration Features Number of Strands : 19
Dimensions Strand Size (AWG) : 32 Wire Size (AWG) : 20
Electrical Characteristics Operating Voltage (VAC) : 600
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
- Wire Color (Base) : Violet, Black, Brown, Green, White, Gray, Orange
Configuration Features
Dimensions
- Strand Size (AWG) : 32
- Wire Size (AWG) : 20
Electrical Characteristics
- Operating Voltage (VAC) : 600
Product Type Features
Usage Conditions
- Cable Type : Spec 44
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]