Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified Polyester Wire Color (Base) : Gray
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Cable Insulation Thickness : .15 MM [.006 INCH ] Conductor Diameter Range : .55 - .63 MM [.022 - .025 INCH ] Outside Cable Diameter : 1.05 MM [.041 INCH ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .2 Wire Size (AWG) : 24
Electrical Characteristics Operating Voltage (V) : 600
Other Product Source : UK
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 99M Operating Temperature Range : -55 - 120 DEGC [-67 - 248 DEGF ]
Body Features
- Conductor Material : Tin-Plated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyester
- Wire Color (Base) : Gray
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Cable Insulation Thickness : .15 MM [.006 INCH ]
- Conductor Diameter Range : .55 - .63 MM [.022 - .025 INCH ]
- Outside Cable Diameter : 1.05 MM [.041 INCH ]
- Strand Size (AWG) : 36
- Wire Size (MMSQ) : .2
- Wire Size (AWG) : 24
Electrical Characteristics
- Operating Voltage (V) : 600
Other
Product Type Features
Usage Conditions
- Cable Type : Spec 99M
- Operating Temperature Range : -55 - 120 DEGC [-67 - 248 DEGF ]