TE Connectivity Connector Backshells 388391-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 37 MM  [1.45 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/85, M83723/76, AS34681, M83723/98, NAS 1643, M83723/36, NAS 1599, M83723/82, M83723/02, M83723/06, M83723/83, NAS 1641, M83723/07, M83723/38, M83723/74, M83723/84, M83723/04, M83723/13, M83723/65, M83723/39, M83723/69, NAS 1702, M83723/67, MS3475, M83723/05, M83723/49, M83723/86, AS34001, M83723/48, M83723/71, AS34561, M83723/42, M83723/87, NAS 1692, AS34061, MS3472, AS34671, M83723/03, M83723/37, M83723/77, NAS 1693, M83723/08, M83723/40, AS34541, M83723/73, MS3471, MS3474, NAS 1642, AS34011, NAS 1653, M83723/92, MS3470, AS34501, M83723/41, M83723/75, M83723/72, NAS 1650, NAS 1694, M83723/68, NAS 1652, AS34511, NAS 1651, M83723/01, M83723/91, AS34081, AS34461, M83723/95, AS34641, AS34091, M83723/43, AS34041, AS34121, AS34241, NAS 1700, M83723/66, M83723/96, MS3476, M83723/14, M83723/97, MS3459, NAS 1699, NAS 1701, M83723/78 Operation/Applicatio n Compatible With Connector Shell Size : 18, 27 Other Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 37 MM  [1.45 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/85, M83723/76, AS34681, M83723/98, NAS 1643, M83723/36, NAS 1599, M83723/82, M83723/02, M83723/06, M83723/83, NAS 1641, M83723/07, M83723/38, M83723/74, M83723/84, M83723/04, M83723/13, M83723/65, M83723/39, M83723/69, NAS 1702, M83723/67, MS3475, M83723/05, M83723/49, M83723/86, AS34001, M83723/48, M83723/71, AS34561, M83723/42, M83723/87, NAS 1692, AS34061, MS3472, AS34671, M83723/03, M83723/37, M83723/77, NAS 1693, M83723/08, M83723/40, AS34541, M83723/73, MS3471, MS3474, NAS 1642, AS34011, NAS 1653, M83723/92, MS3470, AS34501, M83723/41, M83723/75, M83723/72, NAS 1650, NAS 1694, M83723/68, NAS 1652, AS34511, NAS 1651, M83723/01, M83723/91, AS34081, AS34461, M83723/95, AS34641, AS34091, M83723/43, AS34041, AS34121, AS34241, NAS 1700, M83723/66, M83723/96, MS3476, M83723/14, M83723/97, MS3459, NAS 1699, NAS 1701, M83723/78 Operation/Applicatio n Compatible With Connector Shell Size : 18, 27 Other Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 388391-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
388391-000
Connector Backshells 388391-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 37 MM  [1.45 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/85, M83723/76, AS34681, M83723/98, NAS 1643, M83723/36, NAS 1599, M83723/82, M83723/02, M83723/06, M83723/83, NAS 1641, M83723/07, M83723/38, M83723/74, M83723/84, M83723/04, M83723/13, M83723/65, M83723/39, M83723/69, NAS 1702, M83723/67, MS3475, M83723/05, M83723/49, M83723/86, AS34001, M83723/48, M83723/71, AS34561, M83723/42, M83723/87, NAS 1692, AS34061, MS3472, AS34671, M83723/03, M83723/37, M83723/77, NAS 1693, M83723/08, M83723/40, AS34541, M83723/73, MS3471, MS3474, NAS 1642, AS34011, NAS 1653, M83723/92, MS3470, AS34501, M83723/41, M83723/75, M83723/72, NAS 1650, NAS 1694, M83723/68, NAS 1652, AS34511, NAS 1651, M83723/01, M83723/91, AS34081, AS34461, M83723/95, AS34641, AS34091, M83723/43, AS34041, AS34121, AS34241, NAS 1700, M83723/66, M83723/96, MS3476, M83723/14, M83723/97, MS3459, NAS 1699, NAS 1701, M83723/78 Operation/Applicatio n Compatible With Connector Shell Size : 18, 27 Other Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ]
  • Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ]
  • Product Length : 37 MM  [1.45 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/85, M83723/76, AS34681, M83723/98, NAS 1643, M83723/36, NAS 1599, M83723/82, M83723/02, M83723/06, M83723/83, NAS 1641, M83723/07, M83723/38, M83723/74, M83723/84, M83723/04, M83723/13, M83723/65, M83723/39, M83723/69, NAS 1702, M83723/67, MS3475, M83723/05, M83723/49, M83723/86, AS34001, M83723/48, M83723/71, AS34561, M83723/42, M83723/87, NAS 1692, AS34061, MS3472, AS34671, M83723/03, M83723/37, M83723/77, NAS 1693, M83723/08, M83723/40, AS34541, M83723/73, MS3471, MS3474, NAS 1642, AS34011, NAS 1653, M83723/92, MS3470, AS34501, M83723/41, M83723/75, M83723/72, NAS 1650, NAS 1694, M83723/68, NAS 1652, AS34511, NAS 1651, M83723/01, M83723/91, AS34081, AS34461, M83723/95, AS34641, AS34091, M83723/43, AS34041, AS34121, AS34241, NAS 1700, M83723/66, M83723/96, MS3476, M83723/14, M83723/97, MS3459, NAS 1699, NAS 1701, M83723/78

Operation/Application


  • Compatible With Connector Shell Size : 18, 27

Other


  • Entry Size Code : 10
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR10AI
  • Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet
Txr54Ac90-1810Ai Raychem - Te Connectivity - 46AJ2010 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ac90-1810Ai Raychem - Te Connectivity
46AJ2010
Txr54Ac90-1810Ai Raychem - Te Connectivity 46AJ2010
TXR54AC90-1810AI

TXR54AC90-1810AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 388391-000 46AJ2010
Product Name Connector Backshells Txr54Ac90-1810Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 032-0023-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Circular Connector Contacts - 006-0937-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details