LAMP, INCANDESCENT, MIDGET FLANGE, 28V; Supply Voltage:28V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:25000h; Product Range:-; Current Rating:40mA; Lead Style:Midget Flange; Length:16mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 57F2254 |
| Product Name | Lamp, Incandescent, Midget Flange, 28V; Supply Voltage Alcoswitch Te Connectivity |
| Rated Average Life | 25000 hours |