TE Connectivity Twisted Pair Cable 386919-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : Green Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .79 MM  [.031 INCH ] Outside Cable Diameter : 2.39 MM  [.094 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Wire Size (CMA) : 1.19 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : Green Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .79 MM  [.031 INCH ] Outside Cable Diameter : 2.39 MM  [.094 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Wire Size (CMA) : 1.19 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 386919-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
386919-000
Twisted Pair Cable 386919-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : Green Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .79 MM  [.031 INCH ] Outside Cable Diameter : 2.39 MM  [.094 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Wire Size (CMA) : 1.19 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : White
  • Wire Color (Stripe) : Green

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .79 MM  [.031 INCH ]
  • Outside Cable Diameter : 2.39 MM  [.094 INCH ]
  • Strand Size (AWG) : 34
  • Wire Size (AWG) : 22
  • Wire Size (CMA) : 1.19

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 386919-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
44 Cable

44 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 386919-000 386919-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 020945-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Flat Flex Ribbon Jumpers, Cables - 1-1474653-6-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
3 suppliers
RF Cable Assemblies - 1082629-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1969 ft (0.6000 dm)
View Details