TE Connectivity Twisted Pair Cable 384940-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 384940-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
384940-000
Twisted Pair Cable 384940-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF

Dimensions


  • Wire Size (AWG) : 16

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Multiple Conductor Cables - 384940-000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
384940-000-ND
Multiple Conductor Cables 384940-000-ND
2 Conductor Multi-Conductor Cable White 16 AWG Braid

2 Conductor Multi-Conductor Cable White 16 AWG Braid

Buy Now Datasheet
Swedesboro, NJ, United States
44 Cable

44 Cable

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 384940-000 384940-000-ND 384940-000
Product Name Twisted Pair Cable Multiple Conductor Cables
Product Category Cable Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper Copper, Tinned
Standards / Certifications Not Yet Reviewed for EU ELV
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 081399-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 094255-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers