Body Features Primary Product Color : Green
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Mating Area Length : 4.1 MM [.161 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Rectangular Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM [157.48 - 236.22 MICIN ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .75 MM [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Package Packaging Quantity : 320
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Green
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Mating Area Length : 4.1 MM [.161 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Rectangular Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM [157.48 - 236.22 MICIN ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .75 MM [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Package Packaging Quantity : 320
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features Primary Product Color : Green
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Mating Area Length : 4.1 MM [.161 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Rectangular Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM [157.48 - 236.22 MICIN ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .75 MM [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Package Packaging Quantity : 320
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
Primary Product Color : Green
Configuration Features
Connector Contact Load Condition : Fully Loaded
Number of Positions : 4
Number of Rows : 1
PCB Mount Orientation : Vertical
Contact Features
Contact Base Material : Copper Alloy
Contact Layout : Inline
Contact Mating Area Length : 4.1 MM [.161 INCH ]
Contact Mating Area Plating Material : Gold (Au)
Contact Shape & Form : Rectangular
Contact Type : Tab
PCB Contact Termination Area Plating Material : Tin
PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM [157.48 - 236.22 MICIN ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Polarization
Mounting Alignment Feature Length : .75 MM [.029 INCH ]
PCB Mount Alignment : With
PCB Mount Alignment Type : Pegs
PCB Mount Retention : With
Operation/Application
Circuit Application : Power & Signal
Packaging Features
Packaging Method : Package
Packaging Quantity : 320
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector Shape : Rectangular
Connector System : Wire-to-Board
Header Type : Fully Shrouded
Mixed & Hybrid Header : No
PCB Connector Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to PCB : Surface Mount
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]