Body Features Primary Product Color : Blue
Configuration Features Number of Positions : 4 Number of Rows : 1
Contact Features Contact Layout : Inline
Electrical Characteristics Operating Voltage (VDC) : 36
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : PA 46 GF30
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Crimp Snap-In Mating Retention : With Mating Retention Type : Locking
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tray Packaging Quantity : 126
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Body Features
- Primary Product Color : Blue
Configuration Features
- Number of Positions : 4
- Number of Rows : 1
Contact Features
Electrical Characteristics
- Operating Voltage (VDC) : 36
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Material : PA 46 GF30
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Contact Retention Type Within Housing : Crimp Snap-In
- Mating Retention : With
- Mating Retention Type : Locking
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 126
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Female Terminals
- Connector Product Type : Housing
- Connector System : Wire-to-Board
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]