TE Connectivity Twisted Pair Cable 3843843001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Black, White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Outside Cable Diameter : 3.18 MM  [.124 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20 Wire Size (CMA) : 1.57 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Black, White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Outside Cable Diameter : 3.18 MM  [.124 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20 Wire Size (CMA) : 1.57 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 3843843001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
3843843001
Twisted Pair Cable 3843843001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Black, White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Outside Cable Diameter : 3.18 MM  [.124 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20 Wire Size (CMA) : 1.57 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : Black, White

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Outside Cable Diameter : 3.18 MM  [.124 INCH ]
  • Strand Size (AWG) : 32
  • Wire Size (AWG) : 20
  • Wire Size (CMA) : 1.57

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 3843843001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 168075-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 118239-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 072537-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 083823-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details