TE Connectivity
Splices
384379-000
Description
Contact Features Terminal & Splice Type : Splice
Dimensions Barrel Inside Diameter : 4.6 MM [.181 INCH ] Inside Diameter (Recovered) : 4.5 MM [.177 INCH ] Splice Overall Length : 17 MM [.669 INCH ]
Product Type Features Insulated : Yes Sealable : No Splice Product Type : Sealing Sleeve Splice Type : SolderSleeve
Usage Conditions Fluid Resistance : Immersion Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Terminal & Splice Type : Splice
Dimensions Barrel Inside Diameter : 4.6 MM [.181 INCH ] Inside Diameter (Recovered) : 4.5 MM [.177 INCH ] Splice Overall Length : 17 MM [.669 INCH ]
Product Type Features Insulated : Yes Sealable : No Splice Product Type : Sealing Sleeve Splice Type : SolderSleeve
Usage Conditions Fluid Resistance : Immersion Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Terminal & Splice Type : Splice
Dimensions Barrel Inside Diameter : 4.6 MM [.181 INCH ] Inside Diameter (Recovered) : 4.5 MM [.177 INCH ] Splice Overall Length : 17 MM [.669 INCH ]
Product Type Features Insulated : Yes Sealable : No Splice Product Type : Sealing Sleeve Splice Type : SolderSleeve
Usage Conditions Fluid Resistance : Immersion Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Terminal & Splice Type : Splice
Dimensions
- Barrel Inside Diameter : 4.6 MM [.181 INCH ]
- Inside Diameter (Recovered) : 4.5 MM [.177 INCH ]
- Splice Overall Length : 17 MM [.669 INCH ]
Product Type Features
- Insulated : Yes
- Sealable : No
- Splice Product Type : Sealing Sleeve
- Splice Type : SolderSleeve
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Requirement : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
384379-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Insulated
North American
10 to 12 AWG
International
4 to 6 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS; Insulated
North American
22 to 26 AWG
International
0.1290 to 0.3260 mm2
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details