TE Connectivity Eurocard Connectors 384265-E

Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 16 Number of Positions : 32 Number of Rows : 2 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Rows Loaded : A, B Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 8.6 MM  [.339 INCH ] Connector Length : 54 MM  [2.122 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 16 Number of Positions : 32 Number of Rows : 2 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Rows Loaded : A, B Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 8.6 MM  [.339 INCH ] Connector Length : 54 MM  [2.122 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 384265-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
384265-E
Eurocard Connectors 384265-E
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 16 Number of Positions : 32 Number of Rows : 2 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Rows Loaded : A, B Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 8.6 MM  [.339 INCH ] Connector Length : 54 MM  [2.122 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Columns : 16
  • Number of Positions : 32
  • Number of Rows : 2
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : A, B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Pin

Dimensions


  • Connector Height : 8.6 MM  [.339 INCH ]
  • Connector Length : 54 MM  [2.122 INCH ]
  • Connector Width : 12.7 MM  [.5 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PBT GF30

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
DIN 41612 - 2684-384265-E-ND - DigiKey
Thief River Falls, MN, United States
STVB/2 32 M AB VV 4-00 0606 * *

STVB/2 32 M AB VV 4-00 0606 * *

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 384265-E 2684-384265-E-ND
Product Name Eurocard Connectors DIN 41612
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103309-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Receptacles, Female Sockets - A114656-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
4 suppliers
Eurocard Connectors - 364915-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26738-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers