Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White, Orange
Configuration Features Number of Conductors : 2 Number of Strands : 19
Dimensions Conductor Diameter Range : .79 MM [.031 INCH ] Outside Cable Diameter : 2.39 MM [.094 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Wire Size (CMA) : 1.19
Electrical Characteristics Operating Voltage (VAC) : 600
Other Product Source : UK
Packaging Features Packaging Method : Reel Packaging Quantity : 1
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
- Wire Color (Base) : White, Orange
Configuration Features
- Number of Conductors : 2
- Number of Strands : 19
Dimensions
- Conductor Diameter Range : .79 MM [.031 INCH ]
- Outside Cable Diameter : 2.39 MM [.094 INCH ]
- Strand Size (AWG) : 34
- Wire Size (AWG) : 22
- Wire Size (CMA) : 1.19
Electrical Characteristics
- Operating Voltage (VAC) : 600
Other
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1
Product Type Features
Usage Conditions
- Cable Type : Spec 44
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]