TE Connectivity Twisted Pair Cable 3840463001

Description
Body Features Cable Configuration : Twisted Pair Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : Orange, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter : .64 MM  [.025 INCH ] Overall Outside Diameter : 2.03 MM  [.08 INCH ] Strand Size (AWG) : 36 Wire Diameter : .04 MM  [.04 INCH ] Wire Size (AWG) : 24 Wire Size (CMA) : 1.02 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Configuration : Twisted Pair Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : Orange, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter : .64 MM  [.025 INCH ] Overall Outside Diameter : 2.03 MM  [.08 INCH ] Strand Size (AWG) : 36 Wire Diameter : .04 MM  [.04 INCH ] Wire Size (AWG) : 24 Wire Size (CMA) : 1.02 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 3840463001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
3840463001
Twisted Pair Cable 3840463001
Body Features Cable Configuration : Twisted Pair Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : Orange, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter : .64 MM  [.025 INCH ] Overall Outside Diameter : 2.03 MM  [.08 INCH ] Strand Size (AWG) : 36 Wire Diameter : .04 MM  [.04 INCH ] Wire Size (AWG) : 24 Wire Size (CMA) : 1.02 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cable Configuration : Twisted Pair
  • Twisted Pair Cable Conductor Material : Tin-Coated Copper
  • Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color : Orange, Red

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .64 MM  [.025 INCH ]
  • Overall Outside Diameter : 2.03 MM  [.08 INCH ]
  • Strand Size (AWG) : 36
  • Wire Diameter : .04 MM  [.04 INCH ]
  • Wire Size (AWG) : 24
  • Wire Size (CMA) : 1.02

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 600

Product Type Features


  • Cable Style : Primary
  • Product Classification : Cable - High Performance - Spec 44, 55 and RCW
  • Product Type : Cable
  • Twisted Pair Cable Type : Spec 44

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 3840463001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-1437358-1 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
3 suppliers
Twisted Pair Cable - 025280-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 128935-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 124659-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers